Minerallac Company Machine Screw - Non Metric 50132

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50132 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50132
Machine Screw - Non Metric 50132
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 500 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50132
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
0.75
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
6-Lobe Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Torx
View Details
Thumb Screws - PFTL032-1L001 - bisco industries
Specs
Screw Type Thumb Screw
Material Plastic
View Details