Minerallac Company Machine Screw - Non Metric 50116

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50116 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50116
Machine Screw - Non Metric 50116
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 500 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50116
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 44010 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
5/64 in. Hex Key for 8-32 Setscrew, Qty 10 - 564HK - Newport MKS
Specs
Screw Type Cap Screw
Head Type Hexagon Head
View Details