Minerallac Company Machine Screw - Non Metric 50112

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50112 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50112
Machine Screw - Non Metric 50112
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 500 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50112
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41844 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L12050109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details