Minerallac Company Machine Screw - Non Metric 50108

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 50108 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
50108
Machine Screw - Non Metric 50108
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL PACKAGING QUANTITY 500 PER PACK
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • PACKAGING QUANTITY 500 PER PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 50108
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

M4 x 0.7 Setscrew, 25 mm Long, Qty 50 - SS4MS25 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Thumb Screws - PF11M-632-2BL - bisco industries
Specs
Screw Type Thumb Screw
Material Steel
View Details