Minerallac Company Conduit to Beam/Flange Fastener 500KC1234B

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 3 COLOR BLACK INCLUDES HANGER 500KC MODEL
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 3 COLOR BLACK INCLUDES HANGER 500KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 500KC1234B - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
500KC1234B
Conduit to Beam/Flange Fastener 500KC1234B
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BACK MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 3 COLOR BLACK INCLUDES HANGER 500KC MODEL
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • SET SCREW INSTALLATION
  • BACK MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 INCH, 3/4 INCH CONDUIT SIZE
  • 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • FLANGE WIDTH 0.5 INCH
  • ROD SIZE 1/4 TO 3/8 INCH
  • NUMBER OF FASTENING HOLE 3
  • COLOR BLACK
  • INCLUDES HANGER
  • 500KC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 500KC1234B
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details