Minerallac Company Conduit to Beam/Flange Fastener 500KC1234

Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 3 COLOR BLACK INCLUDES HANGER 500KC MODEL
Datasheet
Description
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 3 COLOR BLACK INCLUDES HANGER 500KC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 500KC1234 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
500KC1234
Conduit to Beam/Flange Fastener 500KC1234
BEAM CLAMP TO CONDUIT HANGER TYPE ZINC PHOSPHATE SPRING STEEL MATERIAL SET SCREW INSTALLATION BOTTOM MOUNTING 100 STANDARD PACKAGE 1/2 INCH, 3/4 INCH CONDUIT SIZE 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY 1/2 INCH BEAM/FLANGE SIZE FLANGE WIDTH 0.5 INCH ROD SIZE 1/4 TO 3/8 INCH NUMBER OF FASTENING HOLE 3 COLOR BLACK INCLUDES HANGER 500KC MODEL
  • BEAM CLAMP TO CONDUIT HANGER TYPE
  • ZINC PHOSPHATE SPRING STEEL MATERIAL
  • SET SCREW INSTALLATION
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 INCH, 3/4 INCH CONDUIT SIZE
  • 25 LB (HORIZONTAL), 100 LB (VERTICAL) LOAD CAPACITY
  • 1/2 INCH BEAM/FLANGE SIZE
  • FLANGE WIDTH 0.5 INCH
  • ROD SIZE 1/4 TO 3/8 INCH
  • NUMBER OF FASTENING HOLE 3
  • COLOR BLACK
  • INCLUDES HANGER
  • 500KC MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 500KC1234
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details