Minerallac Company Conduit to Beam/Flange Fastener 500KC114B

Description
CONDUIT KOMBO CLIP TYPE HEAT TREATED SPRING STEEL MATERIAL SIDE MOUNTING 100 STANDARD PACKAGE 1-1/4 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT KOMBO CLIP TYPE HEAT TREATED SPRING STEEL MATERIAL SIDE MOUNTING 100 STANDARD PACKAGE 1-1/4 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 500KC114B - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
500KC114B
Conduit to Beam/Flange Fastener 500KC114B
CONDUIT KOMBO CLIP TYPE HEAT TREATED SPRING STEEL MATERIAL SIDE MOUNTING 100 STANDARD PACKAGE 1-1/4 INCH CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT KOMBO CLIP TYPE
  • HEAT TREATED SPRING STEEL MATERIAL
  • SIDE MOUNTING
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 500KC114B
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details