Minerallac Company Conduit to Beam/Flange Fastener 50050B

Description
CONDUIT HANGER TYPE HEAT TREATED SPRING STEEL MATERIAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT HANGER TYPE HEAT TREATED SPRING STEEL MATERIAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 50050B - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
50050B
Conduit to Beam/Flange Fastener 50050B
CONDUIT HANGER TYPE HEAT TREATED SPRING STEEL MATERIAL SIDE MOUNTING 100 STANDARD PACKAGE 1/2 INCH EMT CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT HANGER TYPE
  • HEAT TREATED SPRING STEEL MATERIAL
  • SIDE MOUNTING
  • 100 STANDARD PACKAGE
  • 1/2 INCH EMT CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 50050B
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details