Minerallac Company Conduit to Beam/Flange Fastener 500100

Description
CONDUIT HANGER TYPE HEAT TREATED SPRING STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet
Description
CONDUIT HANGER TYPE HEAT TREATED SPRING STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit to Beam/Flange Fastener - 500100 - Minerallac Company
Hampshire, IL, USA
Conduit to Beam/Flange Fastener
500100
Conduit to Beam/Flange Fastener 500100
CONDUIT HANGER TYPE HEAT TREATED SPRING STEEL MATERIAL BOTTOM MOUNTING 100 STANDARD PACKAGE 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE 1/2 INCH BEAM/FLANGE SIZE MINERALLAC. BRAND
  • CONDUIT HANGER TYPE
  • HEAT TREATED SPRING STEEL MATERIAL
  • BOTTOM MOUNTING
  • 100 STANDARD PACKAGE
  • 1 INCH EMT, 3/4 INCH RIGID/IMC CONDUIT SIZE
  • 1/2 INCH BEAM/FLANGE SIZE
  • MINERALLAC. BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 500100
Product Name Conduit to Beam/Flange Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details