Minerallac Company Flat/Plain Washer - Non Metric 43350

Description
INNER DIAMETER 3/4 INCH INNER DIAMETER - DECIMAL .75 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 3/4 MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
INNER DIAMETER 3/4 INCH INNER DIAMETER - DECIMAL .75 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 3/4 MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/Plain Washer - Non Metric - 43350 - Minerallac Company
Hampshire, IL, USA
Flat/Plain Washer - Non Metric
43350
Flat/Plain Washer - Non Metric 43350
INNER DIAMETER 3/4 INCH INNER DIAMETER - DECIMAL .75 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL 3/4 MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
  • INNER DIAMETER 3/4 INCH
  • INNER DIAMETER - DECIMAL .75
  • INNER DIAMETER - DECIMAL - UOM IN
  • INNER DIAMETER - FRACTIONAL 3/4
  • MATERIAL BRASS
  • TYPE ROUND
  • PACKAGING TYPE CARDBOARD BOX
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43350
Product Name Flat/Plain Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 1925612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Plain
Inside Diameter 0.512 inch (13.000 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details