43345 -- FLAT/PLAIN WASHER - NON METRIC
Minerallac Company
Flat/Plain Washer - Non Metric
43345
Description
INNER DIAMETER 5/8 INCH
INNER DIAMETER - DECIMAL .625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/8
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Description
INNER DIAMETER 5/8 INCH
INNER DIAMETER - DECIMAL .625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/8
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
43345
INNER DIAMETER 5/8 INCH
INNER DIAMETER - DECIMAL .625
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/8
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
- INNER DIAMETER 5/8 INCH
- INNER DIAMETER - DECIMAL .625
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 5/8
- MATERIAL BRASS
- TYPE ROUND
- PACKAGING TYPE CARDBOARD BOX
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
43345 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.120 inch (3.048 mm)
View Details
4 suppliers
Washer Type
Self-sealing
Material
StainlessSteel
Number Size
No. 10
View Details
Washer Type
Flat or USS
Material
Steel; Mild Steel
Finish
BlackOxide
View Details