Minerallac Company Flat Washer - Non Metric 43340

Description
ROUND TYPE BRASS MATERIAL 0.577 INCH INNER DIAMETER 1.405 INCH OUTER DIAMETER 0.132 INCH THICKNESS 1/2 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE BRASS MATERIAL 0.577 INCH INNER DIAMETER 1.405 INCH OUTER DIAMETER 0.132 INCH THICKNESS 1/2 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 43340 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
43340
Flat Washer - Non Metric 43340
ROUND TYPE BRASS MATERIAL 0.577 INCH INNER DIAMETER 1.405 INCH OUTER DIAMETER 0.132 INCH THICKNESS 1/2 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • BRASS MATERIAL
  • 0.577 INCH INNER DIAMETER
  • 1.405 INCH OUTER DIAMETER
  • 0.132 INCH THICKNESS
  • 1/2 INCH FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43340
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Brass
Inside Diameter 0.577 inch (14.656 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Wave Spring - C021-L7-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Heavy Duty Square Washers - 31937 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details