43330 -- FLAT/PLAIN WASHER - NON METRIC
Minerallac Company
Flat/Plain Washer - Non Metric
43330
Description
INNER DIAMETER 5/16 INCH
INNER DIAMETER - DECIMAL .3125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/16
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Description
INNER DIAMETER 5/16 INCH
INNER DIAMETER - DECIMAL .3125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/16
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
43330
INNER DIAMETER 5/16 INCH
INNER DIAMETER - DECIMAL .3125
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 5/16
MATERIAL BRASS
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
- INNER DIAMETER 5/16 INCH
- INNER DIAMETER - DECIMAL .3125
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 5/16
- MATERIAL BRASS
- TYPE ROUND
- PACKAGING TYPE CARDBOARD BOX
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
43330 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Zhejiang Lisheng Spring Co., Ltd.
Washer Type
Wave
Material
StainlessSteel
Inside Diameter
6.890 inch (175.000 mm)
View Details
Material
StainlessSteel; Austenitic
Metric Size
M6
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details