Minerallac Company Flat Washer - Non Metric 43325

Description
ROUND TYPE BRASS MATERIAL 0.327 INCH INNER DIAMETER 0.749 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE BRASS MATERIAL 0.327 INCH INNER DIAMETER 0.749 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 43325 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
43325
Flat Washer - Non Metric 43325
ROUND TYPE BRASS MATERIAL 0.327 INCH INNER DIAMETER 0.749 INCH OUTER DIAMETER 0.08 INCH THICKNESS 1/4 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • BRASS MATERIAL
  • 0.327 INCH INNER DIAMETER
  • 0.749 INCH OUTER DIAMETER
  • 0.08 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43325
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Brass
Inside Diameter 0.327 inch (8.306 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Wave Spring - CS062-M6 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Self Aligning Washers (2 Piece) - 41202 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 1/4"
View Details
PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details