Minerallac Company Flat/Plain Washer - Non Metric 43320

Description
INNER DIAMETER #12 INNER DIAMETER - DECIMAL .216 INNER DIAMETER - DECIMAL - UOM IN MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
INNER DIAMETER #12 INNER DIAMETER - DECIMAL .216 INNER DIAMETER - DECIMAL - UOM IN MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/Plain Washer - Non Metric - 43320 - Minerallac Company
Hampshire, IL, USA
Flat/Plain Washer - Non Metric
43320
Flat/Plain Washer - Non Metric 43320
INNER DIAMETER #12 INNER DIAMETER - DECIMAL .216 INNER DIAMETER - DECIMAL - UOM IN MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
  • INNER DIAMETER #12
  • INNER DIAMETER - DECIMAL .216
  • INNER DIAMETER - DECIMAL - UOM IN
  • MATERIAL BRASS
  • TYPE ROUND
  • PACKAGING TYPE CARDBOARD BOX
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43320
Product Name Flat/Plain Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 2310695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; 301 Stainless Steel
Finish Plain
Inside Diameter 0.411 inch (10.450 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details