Minerallac Company Flat Washer - Non Metric 43315

Description
ROUND TYPE BRASS MATERIAL 0.208 INCH INNER DIAMETER 0.438 INCH OUTER DIAMETER 0.034 INCH THICKNESS #10 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE BRASS MATERIAL 0.208 INCH INNER DIAMETER 0.438 INCH OUTER DIAMETER 0.034 INCH THICKNESS #10 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 43315 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
43315
Flat Washer - Non Metric 43315
ROUND TYPE BRASS MATERIAL 0.208 INCH INNER DIAMETER 0.438 INCH OUTER DIAMETER 0.034 INCH THICKNESS #10 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • BRASS MATERIAL
  • 0.208 INCH INNER DIAMETER
  • 0.438 INCH OUTER DIAMETER
  • 0.034 INCH THICKNESS
  • #10 FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43315
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Brass
Inside Diameter 0.208 inch (5.283 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 2326864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Finish Plain
Inside Diameter 0.331 inch (8.400 mm)
View Details
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Self-Sealing Washer - 75803 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Heavy Duty Square Washers - 31926 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details