Minerallac Company Flat/Plain Washer - Non Metric 43310

Description
INNER DIAMETER #8 INNER DIAMETER - DECIMAL .164 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL #8 MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
INNER DIAMETER #8 INNER DIAMETER - DECIMAL .164 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL #8 MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat/Plain Washer - Non Metric - 43310 - Minerallac Company
Hampshire, IL, USA
Flat/Plain Washer - Non Metric
43310
Flat/Plain Washer - Non Metric 43310
INNER DIAMETER #8 INNER DIAMETER - DECIMAL .164 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL #8 MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
  • INNER DIAMETER #8
  • INNER DIAMETER - DECIMAL .164
  • INNER DIAMETER - DECIMAL - UOM IN
  • INNER DIAMETER - FRACTIONAL #8
  • MATERIAL BRASS
  • TYPE ROUND
  • PACKAGING TYPE CARDBOARD BOX
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Flat/Plain Washer - Non Metric - 43310 - Minerallac Company
Hampshire, IL, USA
Flat/Plain Washer - Non Metric
43310
Flat/Plain Washer - Non Metric 43310
INNER DIAMETER #8 INNER DIAMETER - DECIMAL .164 INNER DIAMETER - DECIMAL - UOM IN INNER DIAMETER - FRACTIONAL #8 MATERIAL BRASS TYPE ROUND PACKAGING TYPE CARDBOARD BOX PACKAGING QUANTITY 100 PER BOX
  • INNER DIAMETER #8
  • INNER DIAMETER - DECIMAL .164
  • INNER DIAMETER - DECIMAL - UOM IN
  • INNER DIAMETER - FRACTIONAL #8
  • MATERIAL BRASS
  • TYPE ROUND
  • PACKAGING TYPE CARDBOARD BOX
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43310
Product Name Flat/Plain Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Combi Bolt Washers -  - Nord-Lock Group
Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 1224385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.209 inch (5.300 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details