Minerallac Company Flat Washer - Non Metric 43305

Description
ROUND TYPE BRASS MATERIAL 0.161 INCH INNER DIAMETER 0.375 INCH OUTER DIAMETER 0.034 INCH THICKNESS #6 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE BRASS MATERIAL 0.161 INCH INNER DIAMETER 0.375 INCH OUTER DIAMETER 0.034 INCH THICKNESS #6 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 43305 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
43305
Flat Washer - Non Metric 43305
ROUND TYPE BRASS MATERIAL 0.161 INCH INNER DIAMETER 0.375 INCH OUTER DIAMETER 0.034 INCH THICKNESS #6 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • BRASS MATERIAL
  • 0.161 INCH INNER DIAMETER
  • 0.375 INCH OUTER DIAMETER
  • 0.034 INCH THICKNESS
  • #6 FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 43305
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Brass
Inside Diameter 0.161 inch (4.089 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 530804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.413 inch (10.500 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details