43115 -- HEX NUT - NON METRIC
Minerallac Company
Hex Nut - Non Metric
43115
Description
JAM TYPE
BRASS MATERIAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PER BOX
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
JAM TYPE
BRASS MATERIAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PER BOX
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Hex Nut - Non Metric
43115
JAM TYPE
BRASS MATERIAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PER BOX
NOMINAL DIAMETER - DECIMAL - UOM IN
JAM TYPE
BRASS MATERIAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PER BOX
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
Product Category
Nuts
Product Number
43115
Product Name
Hex Nut - Non Metric
Type
Hex Nut
Unlock Full Specs
to access all available technical data
Similar Products
Size
M16; M16 x 2.0
Material
Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish
Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
National Bolt & Nut Corporation
Type
Hex Nut; Locknut (optional feature); Other (optional feature); 60 Degree, 90 Degree, And Radiused Face Available; Optional Nylon Inserts and Patches
Size
7/16"; 1/2"; 5/8"; 3/4"
Material
Steel
View Details
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details