42545 -- SPRING LOCK WASHER - NON METRIC
Minerallac Company
Spring Lock Washer - Non Metric
42545
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
5/8 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PER CARDBOARD BOX
Description
SPLIT TYPE
SILICON BRONZE MATERIAL
5/8 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PER CARDBOARD BOX
Datasheet
Suppliers
Spring Lock Washer - Non Metric
42545
SPLIT TYPE
SILICON BRONZE MATERIAL
5/8 INCH FASTENER SIZE
PACKAGING QUANTITY 100 PER CARDBOARD BOX
- SPLIT TYPE
- SILICON BRONZE MATERIAL
- 5/8 INCH FASTENER SIZE
- PACKAGING QUANTITY 100 PER CARDBOARD BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
42545 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Spring Lock Washer - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Washer Type
Internal tooth
Material
Steel; Steel
Finish
ZincPlated
View Details