Minerallac Company Spring Lock Washer - Non Metric 42540

Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 42540 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
42540
Spring Lock Washer - Non Metric 42540
SPLIT TYPE SILICON BRONZE MATERIAL 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • SILICON BRONZE MATERIAL
  • 0.512 INCH INNER DIAMETER
  • 0.869 INCH OUTER DIAMETER
  • 0.125 INCH THICKNESS
  • 1/2 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42540
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Silicon Bronze
Inside Diameter 0.512 inch (13.005 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Wave Spring - C137-L2 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Self Aligning Washers (2 Piece) - 41203 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Number Size 5/16"
View Details
PTFE shoulder washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details