Minerallac Company Spring Lock Washer - Non Metric 42525

Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.26 INCH INNER DIAMETER 0.487 INCH OUTER DIAMETER 0.062 INCH THICKNESS 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.26 INCH INNER DIAMETER 0.487 INCH OUTER DIAMETER 0.062 INCH THICKNESS 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 42525 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
42525
Spring Lock Washer - Non Metric 42525
SPLIT TYPE SILICON BRONZE MATERIAL 0.26 INCH INNER DIAMETER 0.487 INCH OUTER DIAMETER 0.062 INCH THICKNESS 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • SILICON BRONZE MATERIAL
  • 0.26 INCH INNER DIAMETER
  • 0.487 INCH OUTER DIAMETER
  • 0.062 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42525
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Silicon Bronze
Inside Diameter 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Wave Spring - C175-L5 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Heavy Duty Square Washers - 31927 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
PTFE sealing washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Self-sealing
Material PTFE
View Details