Minerallac Company Spring Lock Washer - Non Metric 42515

Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 42515 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
42515
Spring Lock Washer - Non Metric 42515
SPLIT TYPE SILICON BRONZE MATERIAL 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • SILICON BRONZE MATERIAL
  • 0.2 INCH INNER DIAMETER
  • 0.334 INCH OUTER DIAMETER
  • 0.047 INCH THICKNESS
  • #10 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42515
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Silicon Bronze
Inside Diameter 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75103 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washers - 1224396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.551 inch (14.000 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details