42350 -- FLAT/PLAIN WASHER - NON METRIC
Minerallac Company
Flat/Plain Washer - Non Metric
42350
Description
INNER DIAMETER 3/4 INCH
INNER DIAMETER - DECIMAL .75
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/4
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Description
INNER DIAMETER 3/4 INCH
INNER DIAMETER - DECIMAL .75
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/4
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
42350
INNER DIAMETER 3/4 INCH
INNER DIAMETER - DECIMAL .75
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL 3/4
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
- INNER DIAMETER 3/4 INCH
- INNER DIAMETER - DECIMAL .75
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL 3/4
- MATERIAL SILICON BRONZE
- TYPE ROUND
- PACKAGING TYPE CARDBOARD BOX
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
42350 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel
Metric Size
M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Washer Type
Lockwasher, External Tooth; External Tooth
Material
Steel; Steel
Finish
ZincPlated
View Details
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details