Minerallac Company Flat Washer - Non Metric 42340

Description
ROUND TYPE SILICON BRONZE MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 12 GAUGE THICKNESS 1/2 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE SILICON BRONZE MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 12 GAUGE THICKNESS 1/2 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 42340 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
42340
Flat Washer - Non Metric 42340
ROUND TYPE SILICON BRONZE MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 12 GAUGE THICKNESS 1/2 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • SILICON BRONZE MATERIAL
  • 9/16 INCH INNER DIAMETER
  • 1-3/8 INCH OUTER DIAMETER
  • 12 GAUGE THICKNESS
  • 1/2 INCH FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42340
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring - CM05-L9-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.138 inch (3.500 mm)
View Details
small PTFE washers -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material PTFE
View Details
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details