Minerallac Company Flat Washer - Non Metric 42330

Description
ROUND TYPE SILICON BRONZE MATERIAL 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 14 GAUGE THICKNESS 5/16 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE SILICON BRONZE MATERIAL 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 14 GAUGE THICKNESS 5/16 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 42330 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
42330
Flat Washer - Non Metric 42330
ROUND TYPE SILICON BRONZE MATERIAL 3/8 INCH INNER DIAMETER 7/8 INCH OUTER DIAMETER 14 GAUGE THICKNESS 5/16 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • SILICON BRONZE MATERIAL
  • 3/8 INCH INNER DIAMETER
  • 7/8 INCH OUTER DIAMETER
  • 14 GAUGE THICKNESS
  • 5/16 INCH FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42330
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Combi Bolt Washers -  - Nord-Lock Group
Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 530129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material Steel; Steel
Finish ZincPlated
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details