Minerallac Company Flat Washer - Non Metric 42325

Description
ROUND TYPE SILICON BRONZE MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 16 GAUGE THICKNESS 1/4 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE SILICON BRONZE MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 16 GAUGE THICKNESS 1/4 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 42325 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
42325
Flat Washer - Non Metric 42325
ROUND TYPE SILICON BRONZE MATERIAL 5/16 INCH INNER DIAMETER 3/4 INCH OUTER DIAMETER 16 GAUGE THICKNESS 1/4 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • SILICON BRONZE MATERIAL
  • 5/16 INCH INNER DIAMETER
  • 3/4 INCH OUTER DIAMETER
  • 16 GAUGE THICKNESS
  • 1/4 INCH FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42325
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - 75103 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washers - 275737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material StainlessSteel; Stainless steel
Finish Plain
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details