Minerallac Company Flat Washer - Non Metric 42315

Description
ROUND TYPE SILICON BRONZE MATERIAL 1/4 INCH INNER DIAMETER 9/16 INCH OUTER DIAMETER 18 GAUGE THICKNESS #10 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE SILICON BRONZE MATERIAL 1/4 INCH INNER DIAMETER 9/16 INCH OUTER DIAMETER 18 GAUGE THICKNESS #10 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 42315 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
42315
Flat Washer - Non Metric 42315
ROUND TYPE SILICON BRONZE MATERIAL 1/4 INCH INNER DIAMETER 9/16 INCH OUTER DIAMETER 18 GAUGE THICKNESS #10 FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • SILICON BRONZE MATERIAL
  • 1/4 INCH INNER DIAMETER
  • 9/16 INCH OUTER DIAMETER
  • 18 GAUGE THICKNESS
  • #10 FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42315
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Combi Bolt Washers -  - Nord-Lock Group
Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
View Details
MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Metric Helical Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish Plain
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details