Minerallac Company Cap Nut - Non Metric 41325

Description
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.47 INCH OVERALL HEIGHT 0.432 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.41 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
Datasheet
Description
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.47 INCH OVERALL HEIGHT 0.432 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.41 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Nut - Non Metric - 41325 - Minerallac Company
Hampshire, IL, USA
Cap Nut - Non Metric
41325
Cap Nut - Non Metric 41325
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.47 INCH OVERALL HEIGHT 0.432 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.41 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
  • CLOSED END WASHER BASE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.47 INCH OVERALL HEIGHT
  • 0.432 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.41 INCH WASHER DIAMETER
  • COLOR SILVER
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 41325
Product Name Cap Nut - Non Metric
Type Cap Nut
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
Material Steel
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details