Minerallac Company Hex Nut - Non Metric 41135

Description
JAM TYPE SILICON BRONZE MATERIAL 5/8 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEIGHT 0.248 INCH THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE SILICON BRONZE MATERIAL 5/8 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEIGHT 0.248 INCH THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 41135 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
41135
Hex Nut - Non Metric 41135
JAM TYPE SILICON BRONZE MATERIAL 5/8 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI THREAD TYPE COARSE HEIGHT 0.248 INCH THREAD DIRECTION RIGHT HAND PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • SILICON BRONZE MATERIAL
  • 5/8 INCH WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • THREAD TYPE COARSE
  • HEIGHT 0.248 INCH
  • THREAD DIRECTION RIGHT HAND
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 41135
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
Wing Grips - 40872 - Jergens, Inc.
Jergens, Inc.
Specs
Type Wing Nut
Material Stainless Steel; Stainless Steel
View Details
Hex Nut, M2, Qty 50 - N2SM - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details