Minerallac Company Belleville Washer - Non Metric 40925

Description
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.531 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 1/2 INCH NOMINAL SIZE 0.062 INCH THICKNESS 2337 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.531 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 1/2 INCH NOMINAL SIZE 0.062 INCH THICKNESS 2337 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Washer - Non Metric - 40925 - Minerallac Company
Hampshire, IL, USA
Belleville Washer - Non Metric
40925
Belleville Washer - Non Metric 40925
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.531 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 1/2 INCH NOMINAL SIZE 0.062 INCH THICKNESS 2337 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
  • NON-SERRATED TYPE
  • SPRING STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.531 INCH INNER DIAMETER
  • 1 INCH OUTER DIAMETER
  • 1/2 INCH NOMINAL SIZE
  • 0.062 INCH THICKNESS
  • 2337 LB LOAD RATING
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40925
Product Name Belleville Washer - Non Metric
Washer Type Belleville
Material Spring Steel
Finish ZincPlated
Inside Diameter 0.531 inch (13.487 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Original Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 7976086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.252 inch (6.400 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details