Minerallac Company Belleville Washer - Non Metric 40915

Description
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.39 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER 3/8 INCH NOMINAL SIZE 0.05 INCH THICKNESS 1700 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.39 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER 3/8 INCH NOMINAL SIZE 0.05 INCH THICKNESS 1700 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Washer - Non Metric - 40915 - Minerallac Company
Hampshire, IL, USA
Belleville Washer - Non Metric
40915
Belleville Washer - Non Metric 40915
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.39 INCH INNER DIAMETER 0.75 INCH OUTER DIAMETER 3/8 INCH NOMINAL SIZE 0.05 INCH THICKNESS 1700 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
  • NON-SERRATED TYPE
  • SPRING STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.39 INCH INNER DIAMETER
  • 0.75 INCH OUTER DIAMETER
  • 3/8 INCH NOMINAL SIZE
  • 0.05 INCH THICKNESS
  • 1700 LB LOAD RATING
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40915
Product Name Belleville Washer - Non Metric
Washer Type Belleville
Material Spring Steel
Finish ZincPlated
Inside Diameter 0.390 inch (9.906 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Wave Spring - C018-L7-S17 - Smalley
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 0.125 inch (3.175 mm)
View Details
Heavy Duty Flat USAE™ Washers - FW00004 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details