40910 -- BELLEVILLE WASHER - NON METRIC
Minerallac Company
Belleville Washer - Non Metric
40910
Description
NON SERRATED TYPE
SPRING STEEL MATERIAL
LOAD RATING 1682 LB
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
FASTENER SIZE 5/16 INCH
Description
NON SERRATED TYPE
SPRING STEEL MATERIAL
LOAD RATING 1682 LB
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
FASTENER SIZE 5/16 INCH
Datasheet
Suppliers
Belleville Washer - Non Metric
40910
NON SERRATED TYPE
SPRING STEEL MATERIAL
LOAD RATING 1682 LB
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
FASTENER SIZE 5/16 INCH
- NON SERRATED TYPE
- SPRING STEEL MATERIAL
- LOAD RATING 1682 LB
- PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
- FASTENER SIZE 5/16 INCH
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40910 |
|
Product Name
|
Belleville Washer - Non Metric |
|
Washer Type
|
Belleville
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Washer Type
Internal tooth
Material
StainlessSteel; Stainless steel
Finish
Plain
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details