Minerallac Company Belleville Washer - Non Metric 40905

Description
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.263 INCH INNER DIAMETER 0.5 INCH OUTER DIAMETER 1/4 INCH NOMINAL SIZE 0.03 INCH THICKNESS 569 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.263 INCH INNER DIAMETER 0.5 INCH OUTER DIAMETER 1/4 INCH NOMINAL SIZE 0.03 INCH THICKNESS 569 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belleville Washer - Non Metric - 40905 - Minerallac Company
Hampshire, IL, USA
Belleville Washer - Non Metric
40905
Belleville Washer - Non Metric 40905
NON-SERRATED TYPE SPRING STEEL MATERIAL ZINC PLATED FINISH 0.263 INCH INNER DIAMETER 0.5 INCH OUTER DIAMETER 1/4 INCH NOMINAL SIZE 0.03 INCH THICKNESS 569 LB LOAD RATING PACKAGING QUANTITY 100 PER BOX
  • NON-SERRATED TYPE
  • SPRING STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.263 INCH INNER DIAMETER
  • 0.5 INCH OUTER DIAMETER
  • 1/4 INCH NOMINAL SIZE
  • 0.03 INCH THICKNESS
  • 569 LB LOAD RATING
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40905
Product Name Belleville Washer - Non Metric
Washer Type Belleville
Material Spring Steel
Finish ZincPlated
Inside Diameter 0.263 inch (6.680 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock X-Series Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 189692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material StainlessSteel; Stainless steel
Finish Plain
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details