40745-6 -- FENDER WASHER - NON METRIC
Minerallac Company
Fender Washer - Non Metric
40745-6
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/2 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/2 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
Datasheet
Suppliers
Fender Washer - Non Metric
40745-6
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/2 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- 1-1/2 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 250 PER JAR
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40745-6 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
Steel
Finish
BlackOxide
Outside Diameter
0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
National Bolt & Nut Corporation
Washer Type
Flat or USS
Finish
Plain
Metric Size
M6; M8; M10; M12; M16; M20; M24; M30; M36
View Details