40743-6 -- FENDER WASHER - NON METRIC
Minerallac Company
Fender Washer - Non Metric
40743-6
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
Datasheet
Suppliers
Fender Washer - Non Metric
40743-6
STEEL MATERIAL
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 250 PER JAR
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- 1-1/4 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 250 PER JAR
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40743-6 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details
Zhejiang Lisheng Spring Co., Ltd.
Washer Type
Wave
Material
Steel; StainlessSteel
View Details
Material
StainlessSteel; Duplex
Metric Size
M16
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details