40735 -- FENDER WASHER - NON METRIC
Minerallac Company
Fender Washer - Non Metric
40735
Description
STEEL MATERIAL
ZINC PLATED FINISH
5/16 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Description
STEEL MATERIAL
ZINC PLATED FINISH
5/16 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Fender Washer - Non Metric
40735
STEEL MATERIAL
ZINC PLATED FINISH
5/16 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
- STEEL MATERIAL
- ZINC PLATED FINISH
- 5/16 INCH INNER DIAMETER
- 1-1/4 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40735 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Washer Type
Bowed or Curved
Material
StainlessSteel; 301 Stainless Steel
Outside Diameter
0.423 inch (10.744 mm)
View Details