40730 -- FENDER WASHER - NON METRIC
Minerallac Company
Fender Washer - Non Metric
40730
Description
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1-1/2 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Description
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1-1/2 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Fender Washer - Non Metric
40730
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1-1/2 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1/4 INCH INNER DIAMETER
- 1-1/2 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40730 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.171 inch (4.343 mm)
View Details
5 suppliers
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
3 suppliers
Washer Type
Flat or USS
Material
Steel; High Carbon Steel
Finish
BlackOxide
View Details