Minerallac Company Fender Washer - Non Metric 40725-6

Description
STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 250 PER JAR
Datasheet
Description
STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 250 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fender Washer - Non Metric - 40725-6 - Minerallac Company
Hampshire, IL, USA
Fender Washer - Non Metric
40725-6
Fender Washer - Non Metric 40725-6
STEEL MATERIAL ZINC PLATED FINISH 1/4 INCH INNER DIAMETER 1-1/4 INCH OUTER DIAMETER 0.047 TO 0.08 INCH THICKNESS PACKAGING QUANTITY 250 PER JAR
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/4 INCH INNER DIAMETER
  • 1-1/4 INCH OUTER DIAMETER
  • 0.047 TO 0.08 INCH THICKNESS
  • PACKAGING QUANTITY 250 PER JAR
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40725-6
Product Name Fender Washer - Non Metric
Washer Type Fender
Material Steel
Finish ZincPlated
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock Steel Construction Washers -  - Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
Metric Size M12 (optional feature); M14 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature); M30 (optional feature); M36 (optional feature)
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 8199827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Wedge lock
Material Unalloyed steel
Inside Diameter 0.339 inch (8.600 mm)
View Details
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details