40720-6 -- FENDER WASHER - NON METRIC
Minerallac Company
Fender Washer - Non Metric
40720-6
Description
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 350 PER JAR
Description
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 350 PER JAR
Datasheet
Suppliers
Fender Washer - Non Metric
40720-6
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 350 PER JAR
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1/4 INCH INNER DIAMETER
- 1 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 350 PER JAR
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40720-6 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washer Type
Spherical
Material
StainlessSteel
Inside Diameter
0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers