40710 -- FENDER WASHER - NON METRIC
Minerallac Company
Fender Washer - Non Metric
40710
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/16 INCH INNER DIAMETER
1-1/8 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Description
STEEL MATERIAL
ZINC PLATED FINISH
3/16 INCH INNER DIAMETER
1-1/8 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Fender Washer - Non Metric
40710
STEEL MATERIAL
ZINC PLATED FINISH
3/16 INCH INNER DIAMETER
1-1/8 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3/16 INCH INNER DIAMETER
- 1-1/8 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40710 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details