Minerallac Company Lock Tooth Washer - Non Metric 40621

Description
EXTERNAL TOOTH TYPE 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX FINISH/COATING ZINC PLATED
Datasheet
Description
EXTERNAL TOOTH TYPE 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX FINISH/COATING ZINC PLATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Tooth Washer - Non Metric - 40621 - Minerallac Company
Hampshire, IL, USA
Lock Tooth Washer - Non Metric
40621
Lock Tooth Washer - Non Metric 40621
EXTERNAL TOOTH TYPE 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX FINISH/COATING ZINC PLATED
  • EXTERNAL TOOTH TYPE
  • 1/4 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
  • FINISH/COATING ZINC PLATED
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40621
Product Name Lock Tooth Washer - Non Metric
Washer Type Lock Tooth Washer - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products

0.44
Specs
Washer Type Wave
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.440 inch (11.176 mm)
View Details
Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details