40615 -- LOCK TOOTH WASHER - NON METRIC
Minerallac Company
Lock Tooth Washer - Non Metric
40615
Description
INTERNAL TOOTH TYPE
STEEL MATERIAL
ZINC PLATED FINISH
#10 FASTENER SIZE
PACKAGING QUANTITY 100 PER BOX
Description
INTERNAL TOOTH TYPE
STEEL MATERIAL
ZINC PLATED FINISH
#10 FASTENER SIZE
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Lock Tooth Washer - Non Metric
40615
INTERNAL TOOTH TYPE
STEEL MATERIAL
ZINC PLATED FINISH
#10 FASTENER SIZE
PACKAGING QUANTITY 100 PER BOX
- INTERNAL TOOTH TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- #10 FASTENER SIZE
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40615 |
|
Product Name
|
Lock Tooth Washer - Non Metric |
|
Washer Type
|
Lock Tooth Washer - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge lock
Material
Unalloyed steel
Inside Diameter
0.669 inch (17.000 mm)
View Details
Golden Collar Technology Co., Ltd .
Washer Type
Self-sealing
Material
PTFE
View Details