40611 -- LOCK TOOTH WASHER - NON METRIC
Minerallac Company
Lock Tooth Washer - Non Metric
40611
Description
EXTERNAL TOOTH TYPE
#8 FASTENER SIZE
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING ZINC PLATED
Description
EXTERNAL TOOTH TYPE
#8 FASTENER SIZE
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING ZINC PLATED
Datasheet
Suppliers
Lock Tooth Washer - Non Metric
40611
EXTERNAL TOOTH TYPE
#8 FASTENER SIZE
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
FINISH/COATING ZINC PLATED
- EXTERNAL TOOTH TYPE
- #8 FASTENER SIZE
- PACKAGING QUANTITY 100 PIECES PER CARDBOARD BOX
- FINISH/COATING ZINC PLATED
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40611 |
|
Product Name
|
Lock Tooth Washer - Non Metric |
|
Washer Type
|
Lock Tooth Washer - Non Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.115 inch (2.921 mm)
View Details
4 suppliers
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers
Washer Type
Flat or USS
Material
Steel; Mild Steel
Finish
BlackOxide
View Details