Minerallac Company Lock Tooth Washer - Non Metric 40610

Description
INTERNAL TOOTH TYPE STEEL MATERIAL ZINC PLATED FINISH #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
INTERNAL TOOTH TYPE STEEL MATERIAL ZINC PLATED FINISH #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Tooth Washer - Non Metric - 40610 - Minerallac Company
Hampshire, IL, USA
Lock Tooth Washer - Non Metric
40610
Lock Tooth Washer - Non Metric 40610
INTERNAL TOOTH TYPE STEEL MATERIAL ZINC PLATED FINISH #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • INTERNAL TOOTH TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • #8 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40610
Product Name Lock Tooth Washer - Non Metric
Washer Type Lock Tooth Washer - Non Metric
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75392 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Washers - 5072713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material StainlessSteel; Stainless steel
Finish Plain
Inside Diameter 0.331 inch (8.400 mm)
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details