Minerallac Company Spring Lock Washer - Non Metric 40545

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.641 INCH INNER DIAMETER 1.073 INCH OUTER DIAMETER 0.156 INCH THICKNESS 5/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.641 INCH INNER DIAMETER 1.073 INCH OUTER DIAMETER 0.156 INCH THICKNESS 5/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40545 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40545
Spring Lock Washer - Non Metric 40545
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.641 INCH INNER DIAMETER 1.073 INCH OUTER DIAMETER 0.156 INCH THICKNESS 5/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.641 INCH INNER DIAMETER
  • 1.073 INCH OUTER DIAMETER
  • 0.156 INCH THICKNESS
  • 5/8 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40545
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.641 inch (16.281 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) - MD0127MQB120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.480 inch (12.200 mm)
View Details