Minerallac Company Spring Lock Washer - Non Metric 40525

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.26 INCH INNER DIAMETER 0.487 INCH OUTER DIAMETER 0.062 INCH THICKNESS 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.26 INCH INNER DIAMETER 0.487 INCH OUTER DIAMETER 0.062 INCH THICKNESS 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40525 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40525
Spring Lock Washer - Non Metric 40525
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.26 INCH INNER DIAMETER 0.487 INCH OUTER DIAMETER 0.062 INCH THICKNESS 1/4 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.26 INCH INNER DIAMETER
  • 0.487 INCH OUTER DIAMETER
  • 0.062 INCH THICKNESS
  • 1/4 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40525
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combi Bolt Washers -  - Nord-Lock Group
Nord-Lock Group
Specs
Washer Type Wedge Locking
Material Steel
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details
Washers - 2874069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.591 inch (15.000 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details