Minerallac Company Spring Lock Washer - Non Metric 40517

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.227 INCH INNER DIAMETER 0.377 INCH OUTER DIAMETER 0.056 INCH THICKNESS #12 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.227 INCH INNER DIAMETER 0.377 INCH OUTER DIAMETER 0.056 INCH THICKNESS #12 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40517 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40517
Spring Lock Washer - Non Metric 40517
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.227 INCH INNER DIAMETER 0.377 INCH OUTER DIAMETER 0.056 INCH THICKNESS #12 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.227 INCH INNER DIAMETER
  • 0.377 INCH OUTER DIAMETER
  • 0.056 INCH THICKNESS
  • #12 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40517
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.227 inch (5.766 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Square Washers - 31920 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Flat Washer, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Washers - 1925609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish Plain
Inside Diameter 0.252 inch (6.400 mm)
View Details