Minerallac Company Spring Lock Washer - Non Metric 40515

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40515 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40515
Spring Lock Washer - Non Metric 40515
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.2 INCH INNER DIAMETER 0.334 INCH OUTER DIAMETER 0.047 INCH THICKNESS #10 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.2 INCH INNER DIAMETER
  • 0.334 INCH OUTER DIAMETER
  • 0.047 INCH THICKNESS
  • #10 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40515
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.200 inch (5.080 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Wave Springs - LR-0587-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 5.875 inch (149.230 mm)
View Details
Washer - 7089A4/316L06788 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Rubber Washers -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Washer Type D-shape; Flat or USS
Material Rubber
View Details