Minerallac Company Spring Lock Washer - Non Metric 40510

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.174 INCH INNER DIAMETER 0.293 INCH OUTER DIAMETER 0.04 INCH THICKNESS #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.174 INCH INNER DIAMETER 0.293 INCH OUTER DIAMETER 0.04 INCH THICKNESS #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40510 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40510
Spring Lock Washer - Non Metric 40510
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.174 INCH INNER DIAMETER 0.293 INCH OUTER DIAMETER 0.04 INCH THICKNESS #8 FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.174 INCH INNER DIAMETER
  • 0.293 INCH OUTER DIAMETER
  • 0.04 INCH THICKNESS
  • #8 FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40510
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.174 inch (4.420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Wave Spring - C087-H1 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Heavy Duty Flat USAE™ Washers - FW00002 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
ptfe shim washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details